U.S. Plastic Corporation Nylon Swivel Female Insert x 3/4" GHT 63005

Description
Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.
Description
Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.

Suppliers

Company
Product
Description
Supplier Links
Nylon Swivel Female Insert x 3/4
Lima, OH, USA
Nylon Swivel Female Insert x 3/4" GHT
63005
Nylon Swivel Female Insert x 3/4" GHT 63005
Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.

Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 63005
Product Name Nylon Swivel Female Insert x 3/4" GHT
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
1/8” NPT to 3/32” ID Hose Swivel - SP0-3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Hose Connectors - 1463100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 0.750 inch (19.05 mm)
Temperature -22 F (-30 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details