The 1/4" Hose Barb straight thru elbow insert is .63" high, 1.18" long and .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | 61758 |
| Product Name | MC Series Chrome Plated Brass Quick Disconnects |
| Fitting Type | Quick Coupler |