PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPM series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/8". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPM series is interchangeable with the PPL series couplings.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | 61505 |
| Product Name | Parker PPM Series Push Button Couplings |
| Connection Type | Barbed or Ribbed End; Push-to-Connect |