U.S. Plastic Corporation Nylon Swivel Female Insert x 3/4" GHT 63002

Description
Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.
Description
Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.

Suppliers

Company
Product
Description
Supplier Links
Nylon Swivel Female Insert x 3/4
Lima, OH, USA
Nylon Swivel Female Insert x 3/4" GHT
63002
Nylon Swivel Female Insert x 3/4" GHT 63002
Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.

Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 63002
Product Name Nylon Swivel Female Insert x 3/4" GHT
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Slip-On Fitting - C22 - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 2349560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Chrome Plated Brass
Temperature -40 to 221 F (-40 to 105 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details