U.S. Plastic Corporation Nylon Swivel Female Insert x 3/4" GHT 63001

Description
Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.
Description
Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.

Suppliers

Company
Product
Description
Supplier Links
Nylon Swivel Female Insert x 3/4
Lima, OH, USA
Nylon Swivel Female Insert x 3/4" GHT
63001
Nylon Swivel Female Insert x 3/4" GHT 63001
Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.

Nylon female insert & _" GHT with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125psi maximum working pressure at 120 F and the temp range is -40 F to 200 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 63001
Product Name Nylon Swivel Female Insert x 3/4" GHT
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Brass Barb Fitting - 11752-3 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Pneumatic Quick Connect Couplings - 2038565 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
Metric Size 3.00 mm (0.1181 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details