U.S. Plastic Corporation Black HDPE Adapters 62023

Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.
Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Black HDPE Adapters - 62023 - U.S. Plastic Corporation
Lima, OH, USA
Black HDPE Adapters
62023
Black HDPE Adapters 62023
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62023
Product Name Black HDPE Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Slip-On Fitting - C44 - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 1761923 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel plated brass
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details