U.S. Plastic Corporation Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Tube-To-FPT Elbow Fitting 61312

Description
1/4" OD Tube x 1/8" FPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. HEx size on FPT end is 9/16". Nut thread is 7/16-20.
Description
1/4" OD Tube x 1/8" FPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. HEx size on FPT end is 9/16". Nut thread is 7/16-20.

Suppliers

Company
Product
Description
Supplier Links
Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Tube-To-FPT Elbow Fitting - 61312 - U.S. Plastic Corporation
Lima, OH, USA
Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Tube-To-FPT Elbow Fitting
61312
Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Tube-To-FPT Elbow Fitting 61312
1/4" OD Tube x 1/8" FPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. HEx size on FPT end is 9/16". Nut thread is 7/16-20.

1/4" OD Tube x 1/8" FPT Jaco Kynar Elbow Tube Fitting is 13/16" center line to tube end and 3/4" center line to FPT end. HEx size on FPT end is 9/16". Nut thread is 7/16-20.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 61312
Product Name Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Tube-To-FPT Elbow Fitting
Material Polypropylene (PP); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed elbow fitting - LCNH-M5-PK-2 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details