U.S. Plastic Corporation Parker PPM Series Push Button Couplings 61518

Description
PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPM series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/8". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPM series is interchangeable with the PPL series couplings.
Description
PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPM series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/8". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPM series is interchangeable with the PPL series couplings.

Suppliers

Company
Product
Description
Supplier Links
Parker PPM Series Push Button Couplings - 61518 - U.S. Plastic Corporation
Lima, OH, USA
Parker PPM Series Push Button Couplings
61518
Parker PPM Series Push Button Couplings 61518
PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPM series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/8". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPM series is interchangeable with the PPL series couplings.

PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPM series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/8". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPM series is interchangeable with the PPL series couplings.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61518
Product Name Parker PPM Series Push Button Couplings
Connection Type Barbed or Ribbed End; Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connect Assembly - MQC-3 - Clippard
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Quick Coupler Valving Single Shut-Off
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Pneumatic Quick Connect Couplings - 1878819 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.250 inch (6.35 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details