U.S. Plastic Corporation NS4 Non-Spill Couplings 62443

Description
Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Ok with vacuum to 120 PSI. Main components and valves: Glass-filled polypropylene and ABS. Thumb latch: Glass-filled polypropylene, ABS. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: polypropylene TPV (thermoplastic vulcanizate). This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases.) ABS has TPE (thermoplastic elastomer) soft-touch over mold. Lubricants: Krytox PFPE (inert). Panel hole .72" diameter. Color: Polypropylene - gray with dark gray over mold. ABS - white with teal over mold. PP can be special ordered with blue or red over mold. Contact us for quote.
Description
Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Ok with vacuum to 120 PSI. Main components and valves: Glass-filled polypropylene and ABS. Thumb latch: Glass-filled polypropylene, ABS. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: polypropylene TPV (thermoplastic vulcanizate). This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases.) ABS has TPE (thermoplastic elastomer) soft-touch over mold. Lubricants: Krytox PFPE (inert). Panel hole .72" diameter. Color: Polypropylene - gray with dark gray over mold. ABS - white with teal over mold. PP can be special ordered with blue or red over mold. Contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
NS4 Non-Spill Couplings - 62443 - U.S. Plastic Corporation
Lima, OH, USA
NS4 Non-Spill Couplings
62443
NS4 Non-Spill Couplings 62443
Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Ok with vacuum to 120 PSI. Main components and valves: Glass-filled polypropylene and ABS. Thumb latch: Glass-filled polypropylene, ABS. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: polypropylene TPV (thermoplastic vulcanizate). This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases.) ABS has TPE (thermoplastic elastomer) soft-touch over mold. Lubricants: Krytox PFPE (inert). Panel hole .72" diameter. Color: Polypropylene - gray with dark gray over mold. ABS - white with teal over mold. PP can be special ordered with blue or red over mold. Contact us for quote.

Patented NS4 Series 1/4" flow couplings feature non-spill valves in a compact size, at a great price. Use the NS4 when even a few drops pose problems regarding safety, media cost or environmental regulations. These innovative couplings are lightweight, chemically-resistant and easy to use. The non-spill design virtually eliminates spills, minimizes downtime and enhances operator safety. Temperature 32F to 160F. Ok with vacuum to 120 PSI. Main components and valves: Glass-filled polypropylene and ABS. Thumb latch: Glass-filled polypropylene, ABS. Valve spring: 316 stainless steel. External spring: 316 stainless steel. O-rings: EPDM. Soft-touch over mold: polypropylene TPV (thermoplastic vulcanizate). This TPV is an alloy of polypropylene thermoplastic and fully vulcanized EPDM rubber. The material is typically resistant to water, acids and bases.) ABS has TPE (thermoplastic elastomer) soft-touch over mold. Lubricants: Krytox PFPE (inert). Panel hole .72" diameter. Color: Polypropylene - gray with dark gray over mold. ABS - white with teal over mold. PP can be special ordered with blue or red over mold. Contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62443
Product Name NS4 Non-Spill Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Minimatic® Slip-On Fitting - XT4-404 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Pneumatic Quick Connect Couplings - 2312676 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Metric Size 12.00 mm (0.4724 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details