U.S. Plastic Corporation Nylon Tuff Lite Male Adapter Fittings 62176

Description
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.
Description
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Suppliers

Company
Product
Description
Supplier Links
Nylon Tuff Lite Male Adapter Fittings - 62176 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Tuff Lite Male Adapter Fittings
62176
Nylon Tuff Lite Male Adapter Fittings 62176
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62176
Product Name Nylon Tuff Lite Male Adapter Fittings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1762034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 6.35 mm (0.2500 inch)
Temperature -4 F (-20 C)
View Details
Minimatic® Slip-On Fitting - UT0-4 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Elbow fitting for pneumatic protective conduit fitting - MKRL-12-PG-11 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details