U.S. Plastic Corporation Nylon Tuff Lite Hose Mender Fitting 62180

Description
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.
Description
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Suppliers

Company
Product
Description
Supplier Links
Nylon Tuff Lite Hose Mender Fitting - 62180 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Tuff Lite Hose Mender Fitting
62180
Nylon Tuff Lite Hose Mender Fitting 62180
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62180
Product Name Nylon Tuff Lite Hose Mender Fitting
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Slip-On Fitting - CT0-4 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1463051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details