U.S. Plastic Corporation Parker PPM Series Push Button Couplings 61507

Description
PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPM series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/8". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPM series is interchangeable with the PPL series couplings.
Description
PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPM series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/8". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPM series is interchangeable with the PPL series couplings.

Suppliers

Company
Product
Description
Supplier Links
Parker PPM Series Push Button Couplings - 61507 - U.S. Plastic Corporation
Lima, OH, USA
Parker PPM Series Push Button Couplings
61507
Parker PPM Series Push Button Couplings 61507
PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPM series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/8". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPM series is interchangeable with the PPL series couplings.

PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPM series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/8". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPM series is interchangeable with the PPL series couplings.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61507
Product Name Parker PPM Series Push Button Couplings
Fitting Type Bulkhead Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 1463001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
Temperature -22 F (-30 C)
View Details
Brass Fitting - 15045 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Pneumatic protective conduit fitting - MKRV-29-PG-29 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details