U.S. Plastic Corporation Black HDPE HB Elbows 62209

Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65F to 190F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.
Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65F to 190F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Black HDPE HB Elbows - 62209 - U.S. Plastic Corporation
Lima, OH, USA
Black HDPE HB Elbows
62209
Black HDPE HB Elbows 62209
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65F to 190F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65F to 190F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62209
Product Name Black HDPE HB Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Brass Barb Fitting - 6CW4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze
View Details
Hose Connectors - 2349560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Chrome Plated Brass
Temperature -40 to 221 F (-40 to 105 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details