The 1/4" Hose Barb shutoff panel mount body is .88" high and 2" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | 61683 |
| Product Name | LC Series Chrome Plated Brass Quick Disconnects |
| Fitting Type | Quick Coupler |