U.S. Plastic Corporation Nylon Female Adapters 62138

Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.
Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

Suppliers

Company
Product
Description
Supplier Links
Nylon Female Adapters - 62138 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Female Adapters
62138
Nylon Female Adapters 62138
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62138
Product Name Nylon Female Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Conduit/Fitting - 21508284 - Radwell International
Specs
Connection Type Barbed or Ribbed End
View Details
Hose Connectors - 1463050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Temperature 176 F (80 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details