U.S. Plastic Corporation Black HDPE Tees 62097

Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.
Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Black HDPE Tees - 62097 - U.S. Plastic Corporation
Lima, OH, USA
Black HDPE Tees
62097
Black HDPE Tees 62097
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62097
Product Name Black HDPE Tees
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fitting & Accessories - 32006768 - Radwell International
Specs
Connection Type Barbed or Ribbed End
View Details
Hose Union -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2
Material Steel
View Details
Hose Connectors - 2312546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Brass
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Female 37º Seat - Double Hex - A Series - A-0405-FJDH - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.500 inch (12.7 mm)
View Details