U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61776

Description
The 1/8" Hose Barb shutoff elbow insert is .62"high, 1.28"long and .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 1/8" Hose Barb shutoff elbow insert is .62"high, 1.28"long and .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61776 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61776
MC Series Chrome Plated Brass Quick Disconnects 61776
The 1/8" Hose Barb shutoff elbow insert is .62"high, 1.28"long and .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 1/8" Hose Barb shutoff elbow insert is .62"high, 1.28"long and .76" radial length. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61776
Product Name MC Series Chrome Plated Brass Quick Disconnects
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic protective conduit fitting - MKRV-29-PG-29 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
Conduit/Fitting - 51745681 - Radwell International
Specs
Connection Type Barbed or Ribbed End
View Details
Hose Connectors - 1463063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 1.000 inch (25.4 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details