U.S. Plastic Corporation Nylon Female Adapters 62192

Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.
Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

Suppliers

Company
Product
Description
Supplier Links
Nylon Female Adapters - 62192 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Female Adapters
62192
Nylon Female Adapters 62192
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62192
Product Name Nylon Female Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit/Fitting - 51745681 - Radwell International
Specs
Connection Type Barbed or Ribbed End
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Hose Connectors - 1463122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.500 inch (12.7 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details