U.S. Plastic Corporation Brass Garden Hose Fittings 61977

Description
This 3/4" FGHT x 1/2" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting has a 1.21" length, 1.15" outside diameter and .375" flow diameter.
Description
This 3/4" FGHT x 1/2" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting has a 1.21" length, 1.15" outside diameter and .375" flow diameter.

Suppliers

Company
Product
Description
Supplier Links
Brass Garden Hose Fittings - 61977 - U.S. Plastic Corporation
Lima, OH, USA
Brass Garden Hose Fittings
61977
Brass Garden Hose Fittings 61977
This 3/4" FGHT x 1/2" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting has a 1.21" length, 1.15" outside diameter and .375" flow diameter.

This 3/4" FGHT x 1/2" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting has a 1.21" length, 1.15" outside diameter and .375" flow diameter.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61977
Product Name Brass Garden Hose Fittings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Brass Barb Fitting - 11923 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting
Connection Type Compression Fitting
Material Brass/Bronze
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Hose Connectors - 1462987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
English Size 0.500 inch (12.7 mm)
Temperature -22 F (-30 C)
View Details