U.S. Plastic Corporation Nylon Swivel Female Insert x FNPS 63154

Description
Nylon female insert & 3/4" FNPS with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125 psi maximum working pressure at 120F and the temp range is -40F to 200F.
Description
Nylon female insert & 3/4" FNPS with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125 psi maximum working pressure at 120F and the temp range is -40F to 200F.

Suppliers

Company
Product
Description
Supplier Links
Nylon Swivel Female Insert x FNPS - 63154 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Swivel Female Insert x FNPS
63154
Nylon Swivel Female Insert x FNPS 63154
Nylon female insert & 3/4" FNPS with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125 psi maximum working pressure at 120F and the temp range is -40F to 200F.

Nylon female insert & 3/4" FNPS with a red vinyl washer. These Nylon fittings are non-corrosive. May be hand or wrench tightened GHT (Garden Hose Threads) and NPT (National Pipe Threads). 125 psi maximum working pressure at 120F and the temp range is -40F to 200F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 63154
Product Name Nylon Swivel Female Insert x FNPS
Fitting Type Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
X T L Fitting - 15002-3 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Brass/Bronze
View Details
Pneumatic Quick Connect Couplings - 2038497 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
Metric Size 4.00 mm (0.1575 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details