U.S. Plastic Corporation 33869 64171

Description
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.
Description
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.

Suppliers

Company
Product
Description
Supplier Links
33869 64171
The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.

The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene thermoplastic. Acetal fittings are resistant to most mild chemicals solutions. Polypropylene fittings add greater chemical resistance for more demanding applications. They have one handed connection and disconnection, plus integral terminations with fewer leak points, shorter assemblies and faster installations making them the choice for ease of use and manufacture. Clicks when connected assuring a reliable connection. Acetal are white and polypropylene are almond. Acetal have Buna-N seals and polypropylene have EPDM seals. Thumb latch, valve springs and external springs and pins are all stainless steel. Acetal has a temperature rating of -40F to 180F. Polypropylene has a temperature rating of 32F to 160F. Both are vacuum rated to 120 psi, 8.3 bar. Polypropylene fittings can be gamma sterilized up to 50 kGy irradiation.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 64171
Product Name 33869
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - UTF-4 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Pneumatic Quick Connect Couplings - 2038532 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Steel; Steel
English Size 0.125 inch (3.17 mm)
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Female 37º Seat - Double Hex - A Series - A-0605-FJDH - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.500 inch (12.7 mm)
View Details