U.S. Plastic Corporation Black HDPE Threaded Elbows 62087

Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.
Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Black HDPE Threaded Elbows - 62087 - U.S. Plastic Corporation
Lima, OH, USA
Black HDPE Threaded Elbows
62087
Black HDPE Threaded Elbows 62087
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62087
Product Name Black HDPE Threaded Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2312761 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.250 inch (6.35 mm)
View Details
#10-32 to 1/8” ID Hose Swivel - ST0-3003 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Female 37º Seat - Double Hex - A Series - A-0404-FJDH - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.438 inch (11.11 mm)
View Details
Pneumatic protective conduit fitting - MKRV-12-PG-11 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details