U.S. Plastic Corporation Polypropylene Female Adapters 62227

Description
These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.
Description
These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Female Adapters - 62227 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Female Adapters
62227
Polypropylene Female Adapters 62227
These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.

These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62227
Product Name Polypropylene Female Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Brass Fitting - 15050 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details
Hose Connectors - 2312655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details