U.S. Plastic Corporation MC Series Chrome Plated Brass Quick Disconnects 61785

Description
The 3/16" Hose Barb shutoff panel mount insert is .72" high and 1.97" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .30" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.
Description
The 3/16" Hose Barb shutoff panel mount insert is .72" high and 1.97" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .30" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
MC Series Chrome Plated Brass Quick Disconnects - 61785 - U.S. Plastic Corporation
Lima, OH, USA
MC Series Chrome Plated Brass Quick Disconnects
61785
MC Series Chrome Plated Brass Quick Disconnects 61785
The 3/16" Hose Barb shutoff panel mount insert is .72" high and 1.97" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .30" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

The 3/16" Hose Barb shutoff panel mount insert is .72" high and 1.97" long. The panel opening required is 1/2" (+0.010/-.000) and they can be used in panels that are a maximum of .30" and a minimum of .050" thick. The hex nut is 5/8" and has 1/2" 24UNS thread. The flow diameter is 1/8". Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61785
Product Name MC Series Chrome Plated Brass Quick Disconnects
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data