U.S. Plastic Corporation Nylon Female Adapters 62137

Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.
Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

Suppliers

Company
Product
Description
Supplier Links
Nylon Female Adapters - 62137 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Female Adapters
62137
Nylon Female Adapters 62137
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62137
Product Name Nylon Female Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hose Connectors - 2349564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Chrome Plated Brass
Temperature -40 to 221 F (-40 to 105 C)
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 90º ORFS Female Swivel Short Drop - A Series - A-1012-FO9S - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 1.188 inch (30.16 mm)
View Details
Barb tubing fitting - N-1/4-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details