U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61693

Description
The 1/4" Hose Barb straight thru inline insert is .63" high, and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 1/4" Hose Barb straight thru inline insert is .63" high, and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61693 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61693
LC Series Chrome Plated Brass Quick Disconnects 61693
The 1/4" Hose Barb straight thru inline insert is .63" high, and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 1/4" Hose Barb straight thru inline insert is .63" high, and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61693
Product Name LC Series Chrome Plated Brass Quick Disconnects
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 1761961 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel plated brass
English Size 0.125 inch (3.17 mm)
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details