U.S. Plastic Corporation PMC Series Acetal & Polypropylene Quick Disconnects 64168

Description
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.
Description
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.

Suppliers

Company
Product
Description
Supplier Links
PMC Series Acetal & Polypropylene Quick Disconnects - 64168 - U.S. Plastic Corporation
Lima, OH, USA
PMC Series Acetal & Polypropylene Quick Disconnects
64168
PMC Series Acetal & Polypropylene Quick Disconnects 64168
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.

These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 64168
Product Name PMC Series Acetal & Polypropylene Quick Disconnects
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details
#10-32 to 1/8” ID Hose Swivel - ST0-3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 90º ORFS Female Swivel Short Drop - A Series - A-0608-FO9S - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.812 inch (20.64 mm)
View Details
Barb tubing fitting - N-1/2-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details