U.S. Plastic Corporation Nylon Tuff Lite Male Adapter Fittings 62177

Description
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.
Description
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Suppliers

Company
Product
Description
Supplier Links
Nylon Tuff Lite Male Adapter Fittings - 62177 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Tuff Lite Male Adapter Fittings
62177
Nylon Tuff Lite Male Adapter Fittings 62177
Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Generally acceptable for working pressure up to 150 psi (10 bar) at normal room temperatures. At very low pressures temperatures can approach 175F or 79C with no degradation of the fittings strength. Should not be used with compressed gas, acid based fertilizers, bromine, chlorine, fluorine, hydrochloric acid, sulphuric acid and xylene. Meets FDA and NSF standards.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62177
Product Name Nylon Tuff Lite Male Adapter Fittings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - ST2-2 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Pneumatic Quick Connect Couplings - 2312745 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.125 inch (3.17 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details