U.S. Plastic Corporation Parker PPL Series Push Button Couplings 61548

Description
PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPL series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPL Series is interchangeable with the PPM Series couplings.
Description
PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPL series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPL Series is interchangeable with the PPM Series couplings.

Suppliers

Company
Product
Description
Supplier Links
Parker PPL Series Push Button Couplings - 61548 - U.S. Plastic Corporation
Lima, OH, USA
Parker PPL Series Push Button Couplings
61548
Parker PPL Series Push Button Couplings 61548
PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPL series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPL Series is interchangeable with the PPM Series couplings.

PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPL series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPL Series is interchangeable with the PPM Series couplings.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61548
Product Name Parker PPL Series Push Button Couplings
Connection Type Barbed or Ribbed End; Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
X T L Fitting - 15002-5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Brass/Bronze
View Details
Hose Connectors - 2333273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details