U.S. Plastic Corporation Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Connector Fitting 61288

Description
3/4" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20.
Description
3/4" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20.

Suppliers

Company
Product
Description
Supplier Links
Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Connector Fitting - 61288 - U.S. Plastic Corporation
Lima, OH, USA
Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Connector Fitting
61288
Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Connector Fitting 61288
3/4" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20.

3/4" OD Tube x 1/2" MPT Jaco Kynar Connector Tube Fitting is 1-51/64" long and has a 1-5/16" hex size. The thru hole is .500". Nut thread size is 1-1/16-20.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tube Fittings
Product Number 61288
Product Name Jaco - Kynar, Nylon, And Polypropylene Tube And Hose Connector Fitting
Material Polypropylene (PP); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216041 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
ZoomLock MAX - MZK-C6-HNBR 3/8
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details