The 3/16" Hose Barb shutoff inline body is .76" high and 1.89" long. It has 1/8" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Hose Fittings |
| Product Number | 61746 |
| Product Name | MC Series Chrome Plated Brass Quick Disconnects |
| Fitting Type | Quick Coupler |