U.S. Plastic Corporation MPU Series Twist-To-Connect Couplings 61659

Description
The MPUs twist-to-connect design features an easy-to-use locking mechanism that guards against accidental disconnects and provides a reliable, secure connection. A 3/4" hose barb provides smooth, rapid media transfer. Sharp barbed ends minimize fluid turbulence and dead space and the shrouded, leak-proof seal and smooth flow path protect valuable fluids and eliminate potential to contaminate fluid path. Rated for vacuum to 35 psi, 2.41 bar. Temperature from -40F to 300F (-40C to 149C). Main components are amber tinted polysulfone and clear platinum cured silicone. Polysulfone and silicone meet USP Class VI and ADCF requirements. Can be Gamma sterilized up to 50 kGy irradiation and autoclaved up to 270F (132C) for 60 minutes, up to 25 repetitions (sterilize uncoupled only).
Description
The MPUs twist-to-connect design features an easy-to-use locking mechanism that guards against accidental disconnects and provides a reliable, secure connection. A 3/4" hose barb provides smooth, rapid media transfer. Sharp barbed ends minimize fluid turbulence and dead space and the shrouded, leak-proof seal and smooth flow path protect valuable fluids and eliminate potential to contaminate fluid path. Rated for vacuum to 35 psi, 2.41 bar. Temperature from -40F to 300F (-40C to 149C). Main components are amber tinted polysulfone and clear platinum cured silicone. Polysulfone and silicone meet USP Class VI and ADCF requirements. Can be Gamma sterilized up to 50 kGy irradiation and autoclaved up to 270F (132C) for 60 minutes, up to 25 repetitions (sterilize uncoupled only).

Suppliers

Company
Product
Description
Supplier Links
MPU Series Twist-To-Connect Couplings - 61659 - U.S. Plastic Corporation
Lima, OH, USA
MPU Series Twist-To-Connect Couplings
61659
MPU Series Twist-To-Connect Couplings 61659
The MPUs twist-to-connect design features an easy-to-use locking mechanism that guards against accidental disconnects and provides a reliable, secure connection. A 3/4" hose barb provides smooth, rapid media transfer. Sharp barbed ends minimize fluid turbulence and dead space and the shrouded, leak-proof seal and smooth flow path protect valuable fluids and eliminate potential to contaminate fluid path. Rated for vacuum to 35 psi, 2.41 bar. Temperature from -40F to 300F (-40C to 149C). Main components are amber tinted polysulfone and clear platinum cured silicone. Polysulfone and silicone meet USP Class VI and ADCF requirements. Can be Gamma sterilized up to 50 kGy irradiation and autoclaved up to 270F (132C) for 60 minutes, up to 25 repetitions (sterilize uncoupled only).

The MPUs twist-to-connect design features an easy-to-use locking mechanism that guards against accidental disconnects and provides a reliable, secure connection. A 3/4" hose barb provides smooth, rapid media transfer. Sharp barbed ends minimize fluid turbulence and dead space and the shrouded, leak-proof seal and smooth flow path protect valuable fluids and eliminate potential to contaminate fluid path. Rated for vacuum to 35 psi, 2.41 bar. Temperature from -40F to 300F (-40C to 149C). Main components are amber tinted polysulfone and clear platinum cured silicone. Polysulfone and silicone meet USP Class VI and ADCF requirements. Can be Gamma sterilized up to 50 kGy irradiation and autoclaved up to 270F (132C) for 60 minutes, up to 25 repetitions (sterilize uncoupled only).

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61659
Product Name MPU Series Twist-To-Connect Couplings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - UTF-4002 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Pneumatic Quick Connect Couplings - 1878827 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.250 inch (6.35 mm)
View Details