U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61697

Description
The 3/8" Hose Barb straight thru elbow insert is .63" high, 1.28" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 3/8" Hose Barb straight thru elbow insert is .63" high, 1.28" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61697 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61697
LC Series Chrome Plated Brass Quick Disconnects 61697
The 3/8" Hose Barb straight thru elbow insert is .63" high, 1.28" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 3/8" Hose Barb straight thru elbow insert is .63" high, 1.28" long and 1.28" radial length. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61697
Product Name LC Series Chrome Plated Brass Quick Disconnects
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel Two-Piece Fittings Inserts, NPSM Female Swivel 60º Seat - A Series - A-0808-FPMS - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
Material Steel
English Size 0.500 inch (12.7 mm)
View Details
Pneumatic Quick Connect Couplings - 2312760 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
English Size 0.125 inch (3.17 mm)
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details