U.S. Plastic Corporation Parker PPL Series Push Button Couplings 61551

Description
PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPL series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPL Series is interchangeable with the PPM Series couplings.
Description
PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPL series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPL Series is interchangeable with the PPM Series couplings.

Suppliers

Company
Product
Description
Supplier Links
Parker PPL Series Push Button Couplings - 61551 - U.S. Plastic Corporation
Lima, OH, USA
Parker PPL Series Push Button Couplings
61551
Parker PPL Series Push Button Couplings 61551
PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPL series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPL Series is interchangeable with the PPM Series couplings.

PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. Standard seal material is Nitrile and bodies are acetal copolymer with stainless steel springs and latch. The PPL series couplings are resistant to many chemicals, and are suitable for liquid and gas applications. They have a flow capacity of 1/4". Couplings will withstanding temperatures between -40F to 180F, and are rated for vacuum to 120 psig. Applications include medical devices, laboratory equipment, chemical processing, food and beverage, industrial and process equipment. Note: PPL Series is interchangeable with the PPM Series couplings.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61551
Product Name Parker PPL Series Push Button Couplings
Connection Type Barbed or Ribbed End; Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - UT0-F - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting
Material Brass/Bronze; Nickel Plated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Hose Connectors - 1463090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
English Size 0.750 inch (19.05 mm)
Temperature -22 to 176 F (-30 to 80 C)
View Details
Two-Piece Fittings, Standard Inserts, US End Configurations - 90º ORFS Female Swivel Short Drop - A Series - A-0808-FO9S - Kuriyama of America, Inc.
Specs
Fitting Type Swivel Fitting
English Size 0.812 inch (20.64 mm)
View Details