U.S. Plastic Corporation LC Series Chrome Plated Brass Quick Disconnects 61695

Description
The 3/8" Hose Barb straight thru inline insert is .63" high and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.
Description
The 3/8" Hose Barb straight thru inline insert is .63" high and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Suppliers

Company
Product
Description
Supplier Links
LC Series Chrome Plated Brass Quick Disconnects - 61695 - U.S. Plastic Corporation
Lima, OH, USA
LC Series Chrome Plated Brass Quick Disconnects
61695
LC Series Chrome Plated Brass Quick Disconnects 61695
The 3/8" Hose Barb straight thru inline insert is .63" high and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

The 3/8" Hose Barb straight thru inline insert is .63" high and 1.35" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling bodies.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61695
Product Name LC Series Chrome Plated Brass Quick Disconnects
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Hose Connectors - 1463087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
Temperature -22 to 176 F (-30 to 80 C)
View Details
1/8” NPT to 3/32” ID Hose Swivel - SP3-3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Tri-Couple Stainless Steel Part E Male Adapter x Hose Shank - SS-E400 - Kuriyama of America, Inc.
Specs
Fitting Type Adapter Fitting; Quick Coupler
Material Stainless; Type 304 Stainless Steel
English Size 4.000 inch (102 mm)
View Details