U.S. Plastic Corporation Black HDPE Adapters 62020

Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.
Description
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Black HDPE Adapters - 62020 - U.S. Plastic Corporation
Lima, OH, USA
Black HDPE Adapters
62020
Black HDPE Adapters 62020
These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

These black fittings are made from a high molecular weight linear polyethylene. They are formulated for chemical compatibility and high impact resistance at lower temperatures. The temp range is -65 F to 190 F and the working pressure of 125 psi max, with appropriate clamps. They are UV resistant and NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62020
Product Name Black HDPE Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connect Assembly - MQC-3 - Clippard
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Connection Type Barbed or Ribbed End
Quick Coupler Valving Single Shut-Off
View Details
HOSE UNION, TEST 12 (S12.65×1.5) -  - HydraCheck Inc.
Specs
Fitting Type Union Fitting; Hydraulic Fitting
Connection Type S12.65×1.5
Material Steel
View Details
Pneumatic Quick Connect Couplings - 2038499 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
Metric Size 9.00 mm (0.3543 inch)
View Details