U.S. Plastic Corporation Nylon Fittings With Lock Nuts-Adapter Hose Barb 64123

Description
These are nylon fittings with lock nuts are available in the adapter hose barb, hex lock nut w/female thread, and the elbow. The thread is 11/16in UN-Unifed National Straight Thread, 16 threads to the inch.
Description
These are nylon fittings with lock nuts are available in the adapter hose barb, hex lock nut w/female thread, and the elbow. The thread is 11/16in UN-Unifed National Straight Thread, 16 threads to the inch.

Suppliers

Company
Product
Description
Supplier Links
Nylon Fittings With Lock Nuts-Adapter Hose Barb - 64123 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Fittings With Lock Nuts-Adapter Hose Barb
64123
Nylon Fittings With Lock Nuts-Adapter Hose Barb 64123
These are nylon fittings with lock nuts are available in the adapter hose barb, hex lock nut w/female thread, and the elbow. The thread is 11/16in UN-Unifed National Straight Thread, 16 threads to the inch.

These are nylon fittings with lock nuts are available in the adapter hose barb, hex lock nut w/female thread, and the elbow. The thread is 11/16in UN-Unifed National Straight Thread, 16 threads to the inch.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 64123
Product Name Nylon Fittings With Lock Nuts-Adapter Hose Barb
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - T44-4 - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Pneumatic Quick Connect Couplings - 2312742 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Nickel Plated Brass
Metric Size 5.00 mm (0.1969 inch)
View Details