U.S. Plastic Corporation PMC Series Acetal & Polypropylene Quick Disconnects 64078

Description
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.
Description
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.

Suppliers

Company
Product
Description
Supplier Links
PMC Series Acetal & Polypropylene Quick Disconnects - 64078 - U.S. Plastic Corporation
Lima, OH, USA
PMC Series Acetal & Polypropylene Quick Disconnects
64078
PMC Series Acetal & Polypropylene Quick Disconnects 64078
These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.

These Quick Disconnect Couplings are designed for reliable automatic shut-offs. Single and double side shut-off connections in 1/8in or 1/4in flow are available for rigid pipe thread and panel mounting or in-line tube to tube couplings, made of autoclavable materials (with intermittent exposure). Polypropylene for photographic chemicals, plating solutions, excellent chemical resistance. They have EPDM Seals and are almond in color. Acetal for water and air supply lines, ink lines, potable water and vacuum lines. They have Buna-N Seals and are natural white in color. They are not UV stabilized. The Acetal meets FDA standards and is USDA approved. Vacuum to 28in. To 120psi working pressure for Acetal; to 120psi at 75deg F for Polypro. -40 to 180deg F operating temp for Acetal; 32 to 160deg F for Polypro. The springs and latches are 316 stainless steel for both the Acetal and Polypro.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 64078
Product Name PMC Series Acetal & Polypropylene Quick Disconnects
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type 1/4 NPT, 1/2 NPT, 7/16 SAE
Material Steel
View Details
Minimatic® Slip-On Fitting - XT4-202 - Clippard
Specs
Fitting Type Cross 4-Way Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Hose Connectors - 1762023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 9.53 mm (0.3750 inch)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details