U.S. Plastic Corporation Polypropylene Female Adapters 62234

Description
These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.
Description
These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Female Adapters - 62234 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Female Adapters
62234
Polypropylene Female Adapters 62234
These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.

These polypropylene fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Max continuous use temperature 220F. Melt flow rate 230C/2.16 kg - L.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62234
Product Name Polypropylene Female Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - SP0-2 - Clippard
Specs
Fitting Type Elbow Fitting; Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Hose Connectors - 1762019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
Metric Size 19.05 mm (0.7500 inch)
Temperature -4 F (-20 C)
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Female 37º Seat - A Series - A-0304-FJSH - Kuriyama of America, Inc.
Specs
Material Steel
English Size 0.438 inch (11.11 mm)
View Details