U.S. Plastic Corporation Nylon Female Adapters 62133

Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.
Description
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

Suppliers

Company
Product
Description
Supplier Links
Nylon Female Adapters - 62133 - U.S. Plastic Corporation
Lima, OH, USA
Nylon Female Adapters
62133
Nylon Female Adapters 62133
These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

These nylon fittings are used to connect tubing or hose to pipe. Each fitting has a serrated end for inserting into flexible hose or tubing and the other end is threaded with standard female pipe threads. A hose clamp is recommended for hose and tube connections. Meets FDA standards for this material. The size below indicates FNPT x Hose ID Size. Temp range: -40 to 221 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 62133
Product Name Nylon Female Adapters
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2038497 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
Metric Size 4.00 mm (0.1575 inch)
View Details
Minimatic® Slip-On Fitting - ST4-4 - Clippard
Specs
Fitting Type Tee Fitting; Adapter Fitting; Reducer Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Barb tubing fitting - C-1/2-P-13 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details