U.S. Plastic Corporation Brass Garden Hose Fittings 61978

Description
This 3/4" FGHT x 5/8" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting does have a hex body for tightening. This fitting has a 1.93" length, 1.19" outside diameter and a .500" flow diameter.
Description
This 3/4" FGHT x 5/8" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting does have a hex body for tightening. This fitting has a 1.93" length, 1.19" outside diameter and a .500" flow diameter.

Suppliers

Company
Product
Description
Supplier Links
Brass Garden Hose Fittings - 61978 - U.S. Plastic Corporation
Lima, OH, USA
Brass Garden Hose Fittings
61978
Brass Garden Hose Fittings 61978
This 3/4" FGHT x 5/8" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting does have a hex body for tightening. This fitting has a 1.93" length, 1.19" outside diameter and a .500" flow diameter.

This 3/4" FGHT x 5/8" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting does have a hex body for tightening. This fitting has a 1.93" length, 1.19" outside diameter and a .500" flow diameter.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Hose Fittings
Product Number 61978
Product Name Brass Garden Hose Fittings
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Brass Fitting - 15050 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Material Brass/Bronze
English Size 0.125 inch (3.17 mm)
View Details
Hose Connectors - 2349561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass/Bronze; Chrome Plated Brass
Temperature -40 to 221 F (-40 to 105 C)
View Details
Specs
Fitting Type Wye Fitting; Sanitary or Food Grade Rated
View Details