ROHM Semiconductor USA, LLC Single Zener Diodes YFZVFHTR4.3B

Description
Zener Diode 4.3V 500mW ±3.02% Surface Mount TUMD2M
Request a Quote Datasheet
Description
Zener Diode 4.3V 500mW ±3.02% Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - YFZVFHTR4.3BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR4.3BTR-ND
Single Zener Diodes YFZVFHTR4.3BTR-ND
Zener Diode 4.3V 500mW ±3.02% Surface Mount TUMD2M

Zener Diode 4.3V 500mW ±3.02% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - YFZVFHTR4.3BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
YFZVFHTR4.3BCT-ND
Single Zener Diodes YFZVFHTR4.3BCT-ND
Zener Diode 4.3V 500mW ±3.02% Surface Mount TUMD2M

Zener Diode 4.3V 500mW ±3.02% Surface Mount TUMD2M

Buy Now Datasheet
ZENER DIODES (CORRESPONDS TO AEC - 687-YFZVFHTR4.3B - Utmel Electronic Limited
Hong Kong, China
ZENER DIODES (CORRESPONDS TO AEC
687-YFZVFHTR4.3B
ZENER DIODES (CORRESPONDS TO AEC 687-YFZVFHTR4.3B
ZENER DIODES (CORRESPONDS TO AEC

ZENER DIODES (CORRESPONDS TO AEC

Supplier's Site
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm - 91Y7148 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
91Y7148
Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm 91Y7148
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - YFZVFHTR4.3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
YFZVFHTR4.3B
Discrete Semiconductor Products - Diodes - Zener YFZVFHTR4.3B
DIODE ZENER 4.3V 500MW TUMD2M

DIODE ZENER 4.3V 500MW TUMD2M

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
YFZVFHTR4.3B
Zener Diodes YFZVFHTR4.3B
Zener Diodes 4.17-4.43V 500mW SOD-323HE 20mA

Zener Diodes 4.17-4.43V 500mW SOD-323HE 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number YFZVFHTR4.3BTR-ND 687-YFZVFHTR4.3B 91Y7148 YFZVFHTR4.3B YFZVFHTR4.3B
Product Name Single Zener Diodes ZENER DIODES (CORRESPONDS TO AEC Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Life Cycle Stage Active Active
Package 2-SMD, Flat Lead SOD-323; SOD-323HE TUMD2M SOD-323; SOD-323HE-2
Pin Count 2 2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage Regulator diode (Zener diode) - 1N4470 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZV49-C5V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 7081885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details