DIODES Incorporated Schottky 10V 750MA Diode and Rectifier ZLLS410TA

Description
DIODE SCHOTTKY 10V 750MA SOD323 Product overview: ZLLS410TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS410TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 10V 750MA SOD323 Product overview: ZLLS410TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS410TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10V 750MA Diode and Rectifier - 280-ZLLS410TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10V 750MA Diode and Rectifier
280-ZLLS410TA
Schottky 10V 750MA Diode and Rectifier 280-ZLLS410TA
DIODE SCHOTTKY 10V 750MA SOD323 Product overview: ZLLS410TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS410TA can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 10V 750MA SOD323 Product overview: ZLLS410TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS410TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ZLLS410TA - 036749-ZLLS410TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ZLLS410TA
036749-ZLLS410TA
Diodes, Rectifiers - Single - ZLLS410TA 036749-ZLLS410TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036749-ZLLS410TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 10V Current - Average Rectified (Io): 570mA (DC) Voltage - Forward (Vf) (Max) @ If: 380mV @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 6μA @ 10V Capacitance @ Vr, F: 26pF @ 10V, 1MHz Family Name: ZLLS410 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NSR0320MW2; B5817WS RQG; B5817WS-M0 RQG; NSR0320MW2T3; Introduction Date: March 20, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036749-ZLLS410TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10V
Current - Average Rectified (Io): 570mA (DC)
Voltage - Forward (Vf) (Max) @ If: 380mV @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 6μA @ 10V
Capacitance @ Vr, F: 26pF @ 10V, 1MHz
Family Name: ZLLS410
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NSR0320MW2; B5817WS RQG; B5817WS-M0 RQG; NSR0320MW2T3;
Introduction Date: March 20, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - ZLLS410TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ZLLS410TR-ND
Single Diodes ZLLS410TR-ND
Diode Schottky 10V 750mA (DC) Surface Mount SOD-323

Diode Schottky 10V 750mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - ZLLS410DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ZLLS410DKR-ND
Single Diodes ZLLS410DKR-ND
Diode Schottky 10V 750mA (DC) Surface Mount SOD-323

Diode Schottky 10V 750mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - ZLLS410CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ZLLS410CT-ND
Single Diodes ZLLS410CT-ND
Diode Schottky 10V 750mA (DC) Surface Mount SOD-323

Diode Schottky 10V 750mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
ZLLS410TA
Schottky Diodes & Rectifiers ZLLS410TA
Schottky Diodes & Rectifiers 10V Low Leakage Schottky diode

Schottky Diodes & Rectifiers 10V Low Leakage Schottky diode

Buy Now Datasheet
DIODE SCHOTTKY 10V 570MA SOD323 - 233-ZLLS410TA - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 10V 570MA SOD323
233-ZLLS410TA
DIODE SCHOTTKY 10V 570MA SOD323 233-ZLLS410TA
DIODE SCHOTTKY 10V 570MA SOD323

DIODE SCHOTTKY 10V 570MA SOD323

Supplier's Site
Schottky Diode, 1A, 10V, Sod-323; Diode Configuration Diodes Inc. - 12T2270 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 10V, Sod-323; Diode Configuration Diodes Inc.
12T2270
Schottky Diode, 1A, 10V, Sod-323; Diode Configuration Diodes Inc. 12T2270
SCHOTTKY DIODE, 1A, 10V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:10V; Average Forward Current:1A; Forward Voltage Max:580mV; Forward Surge Current:17A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 10V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:10V; Average Forward Current:1A; Forward Voltage Max:580mV; Forward Surge Current:17A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Single Diodes - ZLLS410TA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ZLLS410TA
Single Diodes ZLLS410TA
DIODE SCHOTTKY 10V 750MA SOD323

DIODE SCHOTTKY 10V 750MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ZLLS410TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ZLLS410TA
Discrete Semiconductor Products - Diodes - Rectifiers ZLLS410TA
DIODE SCHOTTKY 10V 750MA SOD323

DIODE SCHOTTKY 10V 750MA SOD323

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - ZLLS410TA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
ZLLS410TA
Diodes >> Schottky Barrier Diodes (SBD) ZLLS410TA
10V Single 750mA 500mV@1A SMD-323 Schottky Barrier Diodes (SBD) ROHS

10V Single 750mA 500mV@1A SMD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-ZLLS410TA 036749-ZLLS410TA ZLLS410TR-ND ZLLS410TA 233-ZLLS410TA 12T2270 ZLLS410TA ZLLS410TA ZLLS410TA
Product Name Schottky 10V 750MA Diode and Rectifier Diodes, Rectifiers - Single - ZLLS410TA Single Diodes Schottky Diodes & Rectifiers DIODE SCHOTTKY 10V 570MA SOD323 Schottky Diode, 1A, 10V, Sod-323; Diode Configuration Diodes Inc. Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
VF 0.3800 volts 0.3800 volts 0.5800 volts 0.3800 volts 0.3800 volts 0.5000 volts
Unlock Full Specs
to access all available technical data