Littelfuse, Inc. Zener Diode ZEN056V115A24LS

Description
Zener Diode, Product overview: ZEN056V115A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V115A24LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, Product overview: ZEN056V115A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V115A24LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 149-ZEN056V115A24LS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode, Product overview: ZEN056V115A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V115A24LS can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: ZEN056V115A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V115A24LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Mixed Technology - ZEN056V115A24LS - 036706-ZEN056V115A24LS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - ZEN056V115A24LS
036706-ZEN056V115A24LS
TVS - TVS - Mixed Technology - ZEN056V115A24LS 036706-ZEN056V115A24LS
Manufacturer: Littelfuse Inc. Win Source Part Number: 036706-ZEN056V115A24 LS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 5.8V Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Multimedia

Manufacturer: Littelfuse Inc.
Win Source Part Number: 036706-ZEN056V115A24LS
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 5.8V
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Multimedia

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ZEN056V115A24LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ZEN056V115A24LS
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ZEN056V115A24LS
TVS DEVICE MIXED 5.8V

TVS DEVICE MIXED 5.8V

Supplier's Site
Zener Diode, 700 Mw, 5.6V, Surface MountSmd, Full Reel; Zener Voltage Nom Littelfuse - 60R5494 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 700 Mw, 5.6V, Surface MountSmd, Full Reel; Zener Voltage Nom Littelfuse
60R5494
Zener Diode, 700 Mw, 5.6V, Surface MountSmd, Full Reel; Zener Voltage Nom Littelfuse 60R5494
ZENER DIODE, 700 mW, 5.6V, SURFACE MOUNT- SMD, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 700 mW, 5.6V, SURFACE MOUNT- SMD, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZEN056V115A24LS
Zener Diodes ZEN056V115A24LS
Zener Diodes 24V 0.7W 1.15A

Zener Diodes 24V 0.7W 1.15A

Buy Now Datasheet
POLYZEN 5.6V PPTC/ZENER SMD - 461-ZEN056V115A24LS - Utmel Electronic Limited
Hong Kong, China
POLYZEN 5.6V PPTC/ZENER SMD
461-ZEN056V115A24LS
POLYZEN 5.6V PPTC/ZENER SMD 461-ZEN056V115A24LS
POLYZEN 5.6V PPTC/ZENER SMD

POLYZEN 5.6V PPTC/ZENER SMD

Supplier's Site
Mixed Technology - ZEN056V115A24LS - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
ZEN056V115A24LS
Mixed Technology ZEN056V115A24LS
POLYZEN 5.6V PPTC/ZENER SMD

POLYZEN 5.6V PPTC/ZENER SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 149-ZEN056V115A24LS 036706-ZEN056V115A24LS ZEN056V115A24LS 60R5494 ZEN056V115A24LS 461-ZEN056V115A24LS ZEN056V115A24LS
Product Name Zener Diode TVS - TVS - Mixed Technology - ZEN056V115A24LS Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Zener Diode, 700 Mw, 5.6V, Surface MountSmd, Full Reel; Zener Voltage Nom Littelfuse Zener Diodes POLYZEN 5.6V PPTC/ZENER SMD Mixed Technology
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Obsolete
Package Surface Mount SMD 1616 (4040 metric) 3-SMD, No Lead 3-SMD, No Lead
Unlock Full Specs
to access all available technical data