Vishay Precision Group Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R VEMD2523SLX01

Description
Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R
Datasheet
Description
Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R - 879-VEMD2523SLX01 - Utmel Electronic Limited
Hong Kong, China
Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R
879-VEMD2523SLX01
Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R 879-VEMD2523SLX01
Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R

Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R

Supplier's Site
Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay - 62W1112 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay
62W1112
Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay 62W1112
PHOTODIODE, 900NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

PHOTODIODE, 900NM, 35DEG, SMD, FULL REEL; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Photodiode, 900Nm, Smd; No. Of Pins Vishay - 72Y6492 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 900Nm, Smd; No. Of Pins Vishay
72Y6492
Pin Photodiode, 900Nm, Smd; No. Of Pins Vishay 72Y6492
PIN PHOTODIODE, 900NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PIN PHOTODIODE, 900NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:35°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Diodes
Product Number 879-VEMD2523SLX01 62W1112 72Y6492
Product Name Photodiode PIN Chip 950nm Automotive 2-Pin SMD T/R Photodiode, 900Nm, 35Deg, Smd, Full Reel; No. Of Pins Vishay Pin Photodiode, 900Nm, Smd; No. Of Pins Vishay
Diode Type PIN
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4993 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 15.6 mA
IR 2 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35SGQ060 - 35SGQ060 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details