Zener Diode 10.78V 500mW ±2.55% Surface Mount TUMD2M
ZENER DIODE, AEC-Q101, 0.5W, SOD-323HE; Zener Voltage Vz Typ:11V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:YFZVFH Series; RoHS Compliant: Yes
ZENER DIODES (CORRESPONDS TO AEC
Zener Diodes 10.5-11.05V 500mW SOD-323HE 10mA
DIODE ZENER 10.78V 500MW TUMD2M
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | YFZVFHTR11BTR-ND | 91Y7128 | 687-YFZVFHTR11B | YFZVFHTR11B | YFZVFHTR11B |
| Product Name | Single Zener Diodes | Zener Diode, Aec-Q101, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | ZENER DIODES (CORRESPONDS TO AEC | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-323; SOD-323HE | 2-SMD, Flat Lead | SOD-323; SOD-323HE-2 | TUMD2M | |
| Pin Count | 2 | 2 | |||
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 11 volts | 11 volts | 10.78 volts |