DIODES Incorporated Single Diodes ZHCS506TA

Description
Diode Schottky 60V 500mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Schottky 60V 500mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ZHCS506CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ZHCS506CT-ND
Single Diodes ZHCS506CT-ND
Diode Schottky 60V 500mA (DC) Surface Mount SOT-23-3

Diode Schottky 60V 500mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - ZHCS506TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ZHCS506TR-ND
Single Diodes ZHCS506TR-ND
Diode Schottky 60V 500mA (DC) Surface Mount SOT-23-3

Diode Schottky 60V 500mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - ZHCS506DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ZHCS506DKR-ND
Single Diodes ZHCS506DKR-ND
Diode Schottky 60V 500mA (DC) Surface Mount SOT-23-3

Diode Schottky 60V 500mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - ZHCS506TA - 036719-ZHCS506TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ZHCS506TA
036719-ZHCS506TA
Diodes, Rectifiers - Single - ZHCS506TA 036719-ZHCS506TA
Manufacturer: Diodes Incorporated Win Source Part Number: 036719-ZHCS506TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 630mV @ 500mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 40μA @ 45V Capacitance @ Vr, F: 20pF @ 25V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036719-ZHCS506TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 630mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 40μA @ 45V
Capacitance @ Vr, F: 20pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 60V 500MA SOT23 Diode and Rectifier
280-ZHCS506TA
Schottky 60V 500MA SOT23 Diode and Rectifier 280-ZHCS506TA
DIODE SCHOTTKY 60V 500MA SOT23-3 Product overview: ZHCS506TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 500MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 500MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS506TA can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 500MA SOT23-3 Product overview: ZHCS506TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 500MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 500MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS506TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, Single, 60V, Sot-23; Diode Configuration Diodes Inc. - 07AH4925 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 60V, Sot-23; Diode Configuration Diodes Inc.
07AH4925
Diode, Schottky, Single, 60V, Sot-23; Diode Configuration Diodes Inc. 07AH4925
DIODE, SCHOTTKY, SINGLE, 60V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):500mA; Forward Voltage VF Max:630mV; Forward Surge Current Ifsm Max:5.5A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 60V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):500mA; Forward Voltage VF Max:630mV; Forward Surge Current Ifsm Max:5.5A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ZHCS506TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ZHCS506TA
Discrete Semiconductor Products - Diodes - Rectifiers ZHCS506TA
DIODE SCHOTTKY 60V 500MA SOT23-3

DIODE SCHOTTKY 60V 500MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
ZHCS506TA
Schottky Diodes & Rectifiers ZHCS506TA
Schottky Diodes & Rectifiers VR=60V IF=500mA IR=40uA

Schottky Diodes & Rectifiers VR=60V IF=500mA IR=40uA

Buy Now Datasheet
Single Diodes - ZHCS506TA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ZHCS506TA
Single Diodes ZHCS506TA
DIODE SCHOTTKY 60V 500MA SOT23-3

DIODE SCHOTTKY 60V 500MA SOT23-3

Supplier's Site Datasheet
DIODE SCHOTTKY 60V 500MA SOT23-3 - 233-ZHCS506TA - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 500MA SOT23-3
233-ZHCS506TA
DIODE SCHOTTKY 60V 500MA SOT23-3 233-ZHCS506TA
DIODE SCHOTTKY 60V 500MA SOT23-3

DIODE SCHOTTKY 60V 500MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number ZHCS506CT-ND 036719-ZHCS506TA 280-ZHCS506TA 07AH4925 ZHCS506TA ZHCS506TA ZHCS506TA 233-ZHCS506TA
Product Name Single Diodes Diodes, Rectifiers - Single - ZHCS506TA Schottky 60V 500MA SOT23 Diode and Rectifier Diode, Schottky, Single, 60V, Sot-23; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes DIODE SCHOTTKY 60V 500MA SOT23-3
Tj 125 C (257 F) 125 C (257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23 SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VF 0.6300 volts 0.6300 volts 0.6300 volts 0.6300 volts 0.6300 volts
Unlock Full Specs
to access all available technical data