Manufacturer: Littelfuse Inc.
Win Source Part Number: 801780-XGD10603NR
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 32V (Maximum)
Voltage - Breakdown (Min): 400V
Power Line Protection: No
Supplier Device Package: 0603
Manufacturer Package: 0603
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 40V
40V Clamp Ipp Tvs Diode Surface Mount 0603
40V Clamp Ipp Tvs Diode Surface Mount 0603
40V Clamp Ipp Tvs Diode Surface Mount 0603
Trans Voltage Suppressor Diode, 32V V(RWM), Bidirectional, Product overview: XGD10603NR from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 32V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-XGD10603NR can be used for catalog matching and distributor lookup.
TVS DIODE 32VWM 40VC 0603
TVS DIODE 32VWM 40VC 0603
ESD PROTECTION DEVICE, 32V, 0603; Clamping Voltage Vc Max:40V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:32V; Power Dissipation Pd:-; Product Range:Xtreme-Guard XGD Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 801780-XGD10603NR | F10967CT-ND | 144-XGD10603NR | XGD10603NR | 461-XGD10603NR | 27AK1644 | XGD10603NR |
| Product Name | TVS - TVS - Diodes - XGD10603NR | TVS Diodes | 32V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 32VWM 40VC 0603 | Esd Protection Device, 32V, 0603; Clamping Voltage Vc Max Littelfuse | TVS Diodes |
| VC | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts | ||
| VBR | 400 volts | 400 volts | 400 volts | 400 volts | |||
| Configuration | Single | Single |