Vishay Precision Group PHOT. DIODE SMD REV. GULLWING FILT. VEMD2000X01

Description
PHOT. DIODE SMD REV. GULLWING FILT.
Datasheet
Description
PHOT. DIODE SMD REV. GULLWING FILT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHOT. DIODE SMD REV. GULLWING FILT. - 879-VEMD2000X01 - Utmel Electronic Limited
Hong Kong, China
PHOT. DIODE SMD REV. GULLWING FILT.
879-VEMD2000X01
PHOT. DIODE SMD REV. GULLWING FILT. 879-VEMD2000X01
PHOT. DIODE SMD REV. GULLWING FILT.

PHOT. DIODE SMD REV. GULLWING FILT.

Supplier's Site
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay - 99AC4545 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
99AC4545
Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay 99AC4545
PIN PHOTODIODE, 940NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PIN PHOTODIODE, 940NM, SMD; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:15°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 879-VEMD2000X01 99AC4545
Product Name PHOT. DIODE SMD REV. GULLWING FILT. Pin Photodiode, 940Nm, Smd; No. Of Pins Vishay
Diode Type PIN
RoHS Compliant RoHS RoHS
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6.5 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage Regulator diode (Zener diode) - 1N4483 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 26 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details