Vishay Precision Group Diodes, Rectifiers - Arrays - V60120C-E3/4W V60120C-E3/4W

Description
Manufacturer: Vishay Win Source Part Number: 043569-V60120C-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Voltage - Forward (Vf) (Max) @ If: 950mV @ 30A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 043569-V60120C-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Voltage - Forward (Vf) (Max) @ If: 950mV @ 30A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - V60120C-E3/4W - 043569-V60120C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V60120C-E3/4W
043569-V60120C-E3/4W
Diodes, Rectifiers - Arrays - V60120C-E3/4W 043569-V60120C-E3/4W
Manufacturer: Vishay Win Source Part Number: 043569-V60120C-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Voltage - Forward (Vf) (Max) @ If: 950mV @ 30A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 043569-V60120C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 30A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - V60120C-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 120V 30A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
30 A 120 V Diode and Rectifier
280-V60120C-E3/4W
30 A 120 V Diode and Rectifier 280-V60120C-E3/4W
DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V60120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V60120C-E3/4W can be used for catalog matching and distributor lookup.

DIODE 30 A, 120 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: V60120C-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V60120C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS - 884-V60120C-E3/4W - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS
884-V60120C-E3/4W
Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS 884-V60120C-E3/4W
Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - V60120C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V60120C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V60120C-E3/4W
DIODE ARR SCHOT 120V 30A TO220-3

DIODE ARR SCHOT 120V 30A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V60120C-E3/4W
Schottky Diodes & Rectifiers V60120C-E3/4W
Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS

Buy Now Datasheet
Diode, Schottky, 60A, 120V, To-220Ab-3; Repetitive Peak Reverse Voltage Vishay - 24R8067 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 60A, 120V, To-220Ab-3; Repetitive Peak Reverse Voltage Vishay
24R8067
Diode, Schottky, 60A, 120V, To-220Ab-3; Repetitive Peak Reverse Voltage Vishay 24R8067
DIODE, SCHOTTKY, 60A, 120V, TO-220AB-3; Repetitive Peak Reverse Voltage:120V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:950mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 60A, 120V, TO-220AB-3; Repetitive Peak Reverse Voltage:120V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:950mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 043569-V60120C-E3/4W V60120C-E3/4WGI-ND 280-V60120C-E3/4W 884-V60120C-E3/4W V60120C-E3/4W V60120C-E3/4W 24R8067
Product Name Diodes, Rectifiers - Arrays - V60120C-E3/4W Diode Arrays 30 A 120 V Diode and Rectifier Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode, Schottky, 60A, 120V, To-220Ab-3; Repetitive Peak Reverse Voltage Vishay
Diode Type Schottky; Schottky
Life Cycle Stage Active Active Active
VF 0.9500 volts 0.9500 volts 0.9500 volts 0.9500 volts
VR 120 volts
IR 0.5000 mA
Unlock Full Specs
to access all available technical data